Cal-Chip Electronics Ceramic Capacitors GMC10X7R152J25NT

Description
CAP0603 X7R 1500PF 5% 25V
Request a Quote Datasheet
Description
CAP0603 X7R 1500PF 5% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R152J25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R152J25NTTR-ND
Ceramic Capacitors 4713-GMC10X7R152J25NTTR-ND
CAP0603 X7R 1500PF 5% 25V

CAP0603 X7R 1500PF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R152J25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R152J25NTCT-ND
Ceramic Capacitors 4713-GMC10X7R152J25NTCT-ND
CAP0603 X7R 1500PF 5% 25V

CAP0603 X7R 1500PF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R152J25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1500PF 5% 25V

CAP0603 X7R 1500PF 5% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R152J25NTTR-ND 4713-GMC10X7R152J25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 337SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details