Cal-Chip Electronics Ceramic Capacitors GMC10X7R152J100NT

Description
CAP0603 X7R 1500PF 5% 50V
Request a Quote Datasheet
Description
CAP0603 X7R 1500PF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R152J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1500PF 5% 50V

CAP0603 X7R 1500PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R152J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1500PF 5% 50V

CAP0603 X7R 1500PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R152J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1500PF 5% 50V

CAP0603 X7R 1500PF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R152J100NTCT-ND 4713-GMC10X7R152J100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 226SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers