Cal-Chip Electronics Ceramic Capacitors GMC10X7R122K16NT

Description
CAP0603 X7R 1200PF 10% 16V
Request a Quote Datasheet
Description
CAP0603 X7R 1200PF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R122K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R122K16NTTR-ND
Ceramic Capacitors 4713-GMC10X7R122K16NTTR-ND
CAP0603 X7R 1200PF 10% 16V

CAP0603 X7R 1200PF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R122K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1200PF 10% 16V

CAP0603 X7R 1200PF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R122K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R122K16NTCT-ND
Ceramic Capacitors 4713-GMC10X7R122K16NTCT-ND
CAP0603 X7R 1200PF 10% 16V

CAP0603 X7R 1200PF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R122K16NTTR-ND 4713-GMC10X7R122K16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers