Cal-Chip Electronics Ceramic Capacitors GMC10X7R105K16NT

Description
CAP0603 X7R 1UF 10% 16V
Request a Quote Datasheet
Description
CAP0603 X7R 1UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R105K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1UF 10% 16V

CAP0603 X7R 1UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R105K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R105K16NTCT-ND
Ceramic Capacitors 4713-GMC10X7R105K16NTCT-ND
CAP0603 X7R 1UF 10% 16V

CAP0603 X7R 1UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R105K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R105K16NTTR-ND
Ceramic Capacitors 4713-GMC10X7R105K16NTTR-ND
CAP0603 X7R 1UF 10% 16V

CAP0603 X7R 1UF 10% 16V

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GMC10X7R105K16NT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
GMC10X7R105K16NT
Capacitors - Ceramic Capacitors GMC10X7R105K16NT
CAP0603 X7R 1UF 10% 16V

CAP0603 X7R 1UF 10% 16V

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4713-GMC10X7R105K16NTDKR-ND 4713-GMC10X7R105K16NTCT-ND GMC10X7R105K16NT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH035MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details