Cal-Chip Electronics Ceramic Capacitors GMC10X7R102K100NT

Description
CAP0603 X7R 1000PF 10% 100V
Request a Quote Datasheet
Description
CAP0603 X7R 1000PF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R102K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1000PF 10% 100V

CAP0603 X7R 1000PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R102K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1000PF 10% 100V

CAP0603 X7R 1000PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R102K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1000PF 10% 100V

CAP0603 X7R 1000PF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R102K100NTCT-ND 4713-GMC10X7R102K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details