Cal-Chip Electronics Ceramic Capacitors GMC10X7R100J100NT

Description
CAP0603 X7R 10PF 5% 100V
Request a Quote Datasheet
Description
CAP0603 X7R 10PF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R100J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 10PF 5% 100V

CAP0603 X7R 10PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R100J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 10PF 5% 100V

CAP0603 X7R 10PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R100J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 10PF 5% 100V

CAP0603 X7R 10PF 5% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R100J100NTTR-ND 4713-GMC10X7R100J100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 106SVL050MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers