Cal-Chip Electronics Ceramic Capacitors GMC10X5R475M10NT

Description
CAP0603 X5R 4.7UF 20% 10V
Request a Quote Datasheet
Description
CAP0603 X5R 4.7UF 20% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X5R475M10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R475M10NTTR-ND
Ceramic Capacitors 4713-GMC10X5R475M10NTTR-ND
CAP0603 X5R 4.7UF 20% 10V

CAP0603 X5R 4.7UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R475M10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R475M10NTCT-ND
Ceramic Capacitors 4713-GMC10X5R475M10NTCT-ND
CAP0603 X5R 4.7UF 20% 10V

CAP0603 X5R 4.7UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R475M10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X5R 4.7UF 20% 10V

CAP0603 X5R 4.7UF 20% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X5R475M10NTTR-ND 4713-GMC10X5R475M10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 157SVH025MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers