Cal-Chip Electronics Ceramic Capacitors GMC10X5R224K16NT

Description
CAP0603 X5R .22UF 10% 16V
Request a Quote Datasheet
Description
CAP0603 X5R .22UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X5R224K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R224K16NTCT-ND
Ceramic Capacitors 4713-GMC10X5R224K16NTCT-ND
CAP0603 X5R .22UF 10% 16V

CAP0603 X5R .22UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R224K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R224K16NTTR-ND
Ceramic Capacitors 4713-GMC10X5R224K16NTTR-ND
CAP0603 X5R .22UF 10% 16V

CAP0603 X5R .22UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R224K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X5R .22UF 10% 16V

CAP0603 X5R .22UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X5R224K16NTCT-ND 4713-GMC10X5R224K16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details