Cal-Chip Electronics Ceramic Capacitors GMC10X5R154K35NT

Description
CAP0603 X5R .15UF 10% 35V
Request a Quote Datasheet
Description
CAP0603 X5R .15UF 10% 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X5R154K35NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X5R .15UF 10% 35V

CAP0603 X5R .15UF 10% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R154K35NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R154K35NTTR-ND
Ceramic Capacitors 4713-GMC10X5R154K35NTTR-ND
CAP0603 X5R .15UF 10% 35V

CAP0603 X5R .15UF 10% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R154K35NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R154K35NTCT-ND
Ceramic Capacitors 4713-GMC10X5R154K35NTCT-ND
CAP0603 X5R .15UF 10% 35V

CAP0603 X5R .15UF 10% 35V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X5R154K35NTDKR-ND 4713-GMC10X5R154K35NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 158SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details