Cal-Chip Electronics Ceramic Capacitors GMC10X5R104K16NT

Description
CAP0603 X5R .1UF 10% 16V
Request a Quote Datasheet
Description
CAP0603 X5R .1UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X5R104K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R104K16NTCT-ND
Ceramic Capacitors 4713-GMC10X5R104K16NTCT-ND
CAP0603 X5R .1UF 10% 16V

CAP0603 X5R .1UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R104K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X5R .1UF 10% 16V

CAP0603 X5R .1UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R104K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R104K16NTTR-ND
Ceramic Capacitors 4713-GMC10X5R104K16NTTR-ND
CAP0603 X5R .1UF 10% 16V

CAP0603 X5R .1UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X5R104K16NTCT-ND 4713-GMC10X5R104K16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 337AVD016MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details