Cal-Chip Electronics Ceramic Capacitors GMC10CG7R5C50NT

Description
CAP0603 COG 7.5PF .25PF 50V
Request a Quote Datasheet
Description
CAP0603 COG 7.5PF .25PF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG7R5C50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG7R5C50NTCT-ND
Ceramic Capacitors 4713-GMC10CG7R5C50NTCT-ND
CAP0603 COG 7.5PF .25PF 50V

CAP0603 COG 7.5PF .25PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG7R5C50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG7R5C50NTDKR-ND
Ceramic Capacitors 4713-GMC10CG7R5C50NTDKR-ND
CAP0603 COG 7.5PF .25PF 50V

CAP0603 COG 7.5PF .25PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG7R5C50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG7R5C50NTTR-ND
Ceramic Capacitors 4713-GMC10CG7R5C50NTTR-ND
CAP0603 COG 7.5PF .25PF 50V

CAP0603 COG 7.5PF .25PF 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG7R5C50NTCT-ND 4713-GMC10CG7R5C50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - CK06BX274K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers