Cal-Chip Electronics Ceramic Capacitors GMC10CG681G100NT

Description
CAP0603 COG 680PF 2% 100V
Request a Quote Datasheet
Description
CAP0603 COG 680PF 2% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG681G100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG681G100NTTR-ND
Ceramic Capacitors 4713-GMC10CG681G100NTTR-ND
CAP0603 COG 680PF 2% 100V

CAP0603 COG 680PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG681G100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG681G100NTCT-ND
Ceramic Capacitors 4713-GMC10CG681G100NTCT-ND
CAP0603 COG 680PF 2% 100V

CAP0603 COG 680PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG681G100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 680PF 2% 100V

CAP0603 COG 680PF 2% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG681G100NTTR-ND 4713-GMC10CG681G100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers