Cal-Chip Electronics Ceramic Capacitors GMC10CG621F100NT

Description
CAP0603 COG 620PF 1% 100V
Request a Quote Datasheet
Description
CAP0603 COG 620PF 1% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG621F100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG621F100NTCT-ND
Ceramic Capacitors 4713-GMC10CG621F100NTCT-ND
CAP0603 COG 620PF 1% 100V

CAP0603 COG 620PF 1% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG621F100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 620PF 1% 100V

CAP0603 COG 620PF 1% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG621F100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG621F100NTTR-ND
Ceramic Capacitors 4713-GMC10CG621F100NTTR-ND
CAP0603 COG 620PF 1% 100V

CAP0603 COG 620PF 1% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG621F100NTCT-ND 4713-GMC10CG621F100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011572 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers