Cal-Chip Electronics Ceramic Capacitors GMC10CG561J50NT

Description
CAP0603 COG 560PF 5% 50V
Request a Quote Datasheet
Description
CAP0603 COG 560PF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG561J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG561J50NTDKR-ND
Ceramic Capacitors 4713-GMC10CG561J50NTDKR-ND
CAP0603 COG 560PF 5% 50V

CAP0603 COG 560PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG561J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG561J50NTTR-ND
Ceramic Capacitors 4713-GMC10CG561J50NTTR-ND
CAP0603 COG 560PF 5% 50V

CAP0603 COG 560PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG561J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG561J50NTCT-ND
Ceramic Capacitors 4713-GMC10CG561J50NTCT-ND
CAP0603 COG 560PF 5% 50V

CAP0603 COG 560PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - GMC10CG561J50NT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GMC10CG561J50NT
Ceramic Capacitors GMC10CG561J50NT
CAP CER 560PF 50V C0G/NP0 0603

CAP CER 560PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4713-GMC10CG561J50NTDKR-ND 4713-GMC10CG561J50NTTR-ND GMC10CG561J50NT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107KXM025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details