Cal-Chip Electronics Ceramic Capacitors GMC10CG470K100NT

Description
CAP0603 COG 47PF 10% 100V
Request a Quote Datasheet
Description
CAP0603 COG 47PF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG470K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG470K100NTCT-ND
Ceramic Capacitors 4713-GMC10CG470K100NTCT-ND
CAP0603 COG 47PF 10% 100V

CAP0603 COG 47PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG470K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 47PF 10% 100V

CAP0603 COG 47PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG470K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG470K100NTTR-ND
Ceramic Capacitors 4713-GMC10CG470K100NTTR-ND
CAP0603 COG 47PF 10% 100V

CAP0603 COG 47PF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG470K100NTCT-ND 4713-GMC10CG470K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers