Cal-Chip Electronics Ceramic Capacitors GMC10CG392F50NT

Description
CAP0603 COG 3900PF 1% 50V
Request a Quote Datasheet
Description
CAP0603 COG 3900PF 1% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG392F50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG392F50NTCT-ND
Ceramic Capacitors 4713-GMC10CG392F50NTCT-ND
CAP0603 COG 3900PF 1% 50V

CAP0603 COG 3900PF 1% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG392F50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG392F50NTDKR-ND
Ceramic Capacitors 4713-GMC10CG392F50NTDKR-ND
CAP0603 COG 3900PF 1% 50V

CAP0603 COG 3900PF 1% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG392F50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG392F50NTTR-ND
Ceramic Capacitors 4713-GMC10CG392F50NTTR-ND
CAP0603 COG 3900PF 1% 50V

CAP0603 COG 3900PF 1% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG392F50NTCT-ND 4713-GMC10CG392F50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - M15U822M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers