Cal-Chip Electronics Ceramic Capacitors GMC10CG331J200NT

Description
CAP0603 COG 330PF 5% 200V
Request a Quote Datasheet
Description
CAP0603 COG 330PF 5% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG331J200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 330PF 5% 200V

CAP0603 COG 330PF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG331J200NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG331J200NTCT-ND
Ceramic Capacitors 4713-GMC10CG331J200NTCT-ND
CAP0603 COG 330PF 5% 200V

CAP0603 COG 330PF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG331J200NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG331J200NTTR-ND
Ceramic Capacitors 4713-GMC10CG331J200NTTR-ND
CAP0603 COG 330PF 5% 200V

CAP0603 COG 330PF 5% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG331J200NTDKR-ND 4713-GMC10CG331J200NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers