Cal-Chip Electronics Ceramic Capacitors GMC10CG2R0C50NT

Description
CAP0603 COG 2PF .25PF 50V
Request a Quote Datasheet
Description
CAP0603 COG 2PF .25PF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG2R0C50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG2R0C50NTDKR-ND
Ceramic Capacitors 4713-GMC10CG2R0C50NTDKR-ND
CAP0603 COG 2PF .25PF 50V

CAP0603 COG 2PF .25PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG2R0C50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG2R0C50NTTR-ND
Ceramic Capacitors 4713-GMC10CG2R0C50NTTR-ND
CAP0603 COG 2PF .25PF 50V

CAP0603 COG 2PF .25PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG2R0C50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG2R0C50NTCT-ND
Ceramic Capacitors 4713-GMC10CG2R0C50NTCT-ND
CAP0603 COG 2PF .25PF 50V

CAP0603 COG 2PF .25PF 50V

Buy Now Datasheet
Singapore, Singapore
2PF 50V Capacitor
60-GMC10CG2R0C50NT
2PF 50V Capacitor 60-GMC10CG2R0C50NT
CAP CER 2PF 50V C0G/NP0 0603 Product overview: GMC10CG2R0C50NT from CAL-CHIP ELECTRONICS INC. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMC10CG2R0C50NT can be used for catalog matching and distributor lookup.

CAP CER 2PF 50V C0G/NP0 0603 Product overview: GMC10CG2R0C50NT from CAL-CHIP ELECTRONICS INC. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMC10CG2R0C50NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 4713-GMC10CG2R0C50NTDKR-ND 4713-GMC10CG2R0C50NTTR-ND 60-GMC10CG2R0C50NT
Product Name Ceramic Capacitors Ceramic Capacitors 2PF 50V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 107AVD016MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details