Cal-Chip Electronics Ceramic Capacitors GMC10CG220G100NT

Description
CAP0603 COG 22PF 2% 100V
Request a Quote Datasheet
Description
CAP0603 COG 22PF 2% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG220G100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG220G100NTCT-ND
Ceramic Capacitors 4713-GMC10CG220G100NTCT-ND
CAP0603 COG 22PF 2% 100V

CAP0603 COG 22PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG220G100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 22PF 2% 100V

CAP0603 COG 22PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG220G100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG220G100NTTR-ND
Ceramic Capacitors 4713-GMC10CG220G100NTTR-ND
CAP0603 COG 22PF 2% 100V

CAP0603 COG 22PF 2% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG220G100NTCT-ND 4713-GMC10CG220G100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 227XMPL004MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details