Cal-Chip Electronics Ceramic Capacitors GMC10CG182F50NT

Description
CAP0603 COG 1800PF 1% 50V
Request a Quote Datasheet
Description
CAP0603 COG 1800PF 1% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG182F50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG182F50NTTR-ND
Ceramic Capacitors 4713-GMC10CG182F50NTTR-ND
CAP0603 COG 1800PF 1% 50V

CAP0603 COG 1800PF 1% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG182F50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG182F50NTCT-ND
Ceramic Capacitors 4713-GMC10CG182F50NTCT-ND
CAP0603 COG 1800PF 1% 50V

CAP0603 COG 1800PF 1% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG182F50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG182F50NTDKR-ND
Ceramic Capacitors 4713-GMC10CG182F50NTDKR-ND
CAP0603 COG 1800PF 1% 50V

CAP0603 COG 1800PF 1% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG182F50NTTR-ND 4713-GMC10CG182F50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 338-4106-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details