Cal-Chip Electronics Ceramic Capacitors GMC10CG161G100NT

Description
CAP0603 COG 160PF 2% 100V
Request a Quote Datasheet
Description
CAP0603 COG 160PF 2% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG161G100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 160PF 2% 100V

CAP0603 COG 160PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG161G100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG161G100NTCT-ND
Ceramic Capacitors 4713-GMC10CG161G100NTCT-ND
CAP0603 COG 160PF 2% 100V

CAP0603 COG 160PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG161G100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG161G100NTTR-ND
Ceramic Capacitors 4713-GMC10CG161G100NTTR-ND
CAP0603 COG 160PF 2% 100V

CAP0603 COG 160PF 2% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG161G100NTDKR-ND 4713-GMC10CG161G100NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C1206C471J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers