Cal-Chip Electronics Ceramic Capacitors GMC10CG122J50NT

Description
CAP0603 COG 1200PF 5% 50V
Request a Quote Datasheet
Description
CAP0603 COG 1200PF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG122J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG122J50NTDKR-ND
Ceramic Capacitors 4713-GMC10CG122J50NTDKR-ND
CAP0603 COG 1200PF 5% 50V

CAP0603 COG 1200PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG122J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG122J50NTTR-ND
Ceramic Capacitors 4713-GMC10CG122J50NTTR-ND
CAP0603 COG 1200PF 5% 50V

CAP0603 COG 1200PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG122J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG122J50NTCT-ND
Ceramic Capacitors 4713-GMC10CG122J50NTCT-ND
CAP0603 COG 1200PF 5% 50V

CAP0603 COG 1200PF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG122J50NTDKR-ND 4713-GMC10CG122J50NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers