Cal-Chip Electronics Ceramic Capacitors GMC10CG102F100NT

Description
CAP0603 COG 1000PF 1% 100V
Request a Quote Datasheet
Description
CAP0603 COG 1000PF 1% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG102F100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG102F100NTTR-ND
Ceramic Capacitors 4713-GMC10CG102F100NTTR-ND
CAP0603 COG 1000PF 1% 100V

CAP0603 COG 1000PF 1% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG102F100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 1000PF 1% 100V

CAP0603 COG 1000PF 1% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG102F100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG102F100NTCT-ND
Ceramic Capacitors 4713-GMC10CG102F100NTCT-ND
CAP0603 COG 1000PF 1% 100V

CAP0603 COG 1000PF 1% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG102F100NTTR-ND 4713-GMC10CG102F100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers