Cal-Chip Electronics
Ceramic Capacitors
GMC10CG101J50NTD
Description
CAP0603 COG 100PF 5% 50V
Request a Quote
Email Supplier
Datasheet
Description
CAP0603 COG 100PF 5% 50V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
Capacitors |
|
Product Number
|
4713-GMC10CG101J50NTDDKR-ND |
4713-GMC10CG101J50NTDCT-ND |
|
Product Name
|
Ceramic Capacitors |
Ceramic Capacitors |
|
Configuration / Form Factor
|
Chip Capacitor
|
Chip Capacitor
|
|
Applications
|
General Purpose
|
General Purpose
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
-55 to 125 C (-67 to 257 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
Ceramic Composition
|
|
Capacitance Tolerance
|
5 (+/- %)
|
5 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Capacitance Type
Fixed
Capacitance Range
0.0680 microF
WVAC
250 volts
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Chip Capacitor
Applications
New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
2 suppliers
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
1.50E-5 microF
View Details
6 suppliers