Cal-Chip Electronics Ceramic Capacitors GMC04X7R823K25NT

Description
CAP0402 X7R .082UF 10% 25V
Request a Quote Datasheet
Description
CAP0402 X7R .082UF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R823K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R823K25NTTR-ND
Ceramic Capacitors 4713-GMC04X7R823K25NTTR-ND
CAP0402 X7R .082UF 10% 25V

CAP0402 X7R .082UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R823K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R823K25NTCT-ND
Ceramic Capacitors 4713-GMC04X7R823K25NTCT-ND
CAP0402 X7R .082UF 10% 25V

CAP0402 X7R .082UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R823K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R .082UF 10% 25V

CAP0402 X7R .082UF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R823K25NTTR-ND 4713-GMC04X7R823K25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C134T040CF1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details