Cal-Chip Electronics Ceramic Capacitors GMC04X7R681K50NT

Description
CAP0402 X7R 680PF 10% 50V
Request a Quote Datasheet
Description
CAP0402 X7R 680PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R681K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R681K50NTCT-ND
Ceramic Capacitors 4713-GMC04X7R681K50NTCT-ND
CAP0402 X7R 680PF 10% 50V

CAP0402 X7R 680PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R681K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 680PF 10% 50V

CAP0402 X7R 680PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R681K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R681K50NTTR-ND
Ceramic Capacitors 4713-GMC04X7R681K50NTTR-ND
CAP0402 X7R 680PF 10% 50V

CAP0402 X7R 680PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R681K50NTCT-ND 4713-GMC04X7R681K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers