Cal-Chip Electronics Ceramic Capacitors GMC04X7R681K100NT

Description
CAP0402 X7R 680PF 10% 100V
Request a Quote Datasheet
Description
CAP0402 X7R 680PF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R681K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 680PF 10% 100V

CAP0402 X7R 680PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R681K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 680PF 10% 100V

CAP0402 X7R 680PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R681K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 680PF 10% 100V

CAP0402 X7R 680PF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R681K100NTCT-ND 4713-GMC04X7R681K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R103K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details