Cal-Chip Electronics Ceramic Capacitors GMC04X7R471K16NT

Description
CAP0402 X7R 470PF 10% 16V
Request a Quote Datasheet
Description
CAP0402 X7R 470PF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R471K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 470PF 10% 16V

CAP0402 X7R 470PF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R471K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R471K16NTCT-ND
Ceramic Capacitors 4713-GMC04X7R471K16NTCT-ND
CAP0402 X7R 470PF 10% 16V

CAP0402 X7R 470PF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R471K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R471K16NTTR-ND
Ceramic Capacitors 4713-GMC04X7R471K16NTTR-ND
CAP0402 X7R 470PF 10% 16V

CAP0402 X7R 470PF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R471K16NTDKR-ND 4713-GMC04X7R471K16NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details