Cal-Chip Electronics Ceramic Capacitors GMC04X7R332J50NT

Description
CAP0402 X7R 3300PF 5% 50V
Request a Quote Datasheet
Description
CAP0402 X7R 3300PF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R332J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 3300PF 5% 50V

CAP0402 X7R 3300PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R332J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R332J50NTTR-ND
Ceramic Capacitors 4713-GMC04X7R332J50NTTR-ND
CAP0402 X7R 3300PF 5% 50V

CAP0402 X7R 3300PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R332J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R332J50NTCT-ND
Ceramic Capacitors 4713-GMC04X7R332J50NTCT-ND
CAP0402 X7R 3300PF 5% 50V

CAP0402 X7R 3300PF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R332J50NTDKR-ND 4713-GMC04X7R332J50NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - GM101K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1620735 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details