Cal-Chip Electronics Ceramic Capacitors GMC04X7R332J25NT

Description
CAP0402 X7R 3300PF 5% 25V
Request a Quote Datasheet
Description
CAP0402 X7R 3300PF 5% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R332J25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R332J25NTCT-ND
Ceramic Capacitors 4713-GMC04X7R332J25NTCT-ND
CAP0402 X7R 3300PF 5% 25V

CAP0402 X7R 3300PF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R332J25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R332J25NTTR-ND
Ceramic Capacitors 4713-GMC04X7R332J25NTTR-ND
CAP0402 X7R 3300PF 5% 25V

CAP0402 X7R 3300PF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R332J25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 3300PF 5% 25V

CAP0402 X7R 3300PF 5% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R332J25NTCT-ND 4713-GMC04X7R332J25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details