Cal-Chip Electronics Ceramic Capacitors GMC04X7R331K25NT

Description
CAP0402 X7R 330PF 10% 25V
Request a Quote Datasheet
Description
CAP0402 X7R 330PF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R331K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R331K25NTTR-ND
Ceramic Capacitors 4713-GMC04X7R331K25NTTR-ND
CAP0402 X7R 330PF 10% 25V

CAP0402 X7R 330PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R331K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R331K25NTCT-ND
Ceramic Capacitors 4713-GMC04X7R331K25NTCT-ND
CAP0402 X7R 330PF 10% 25V

CAP0402 X7R 330PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R331K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 330PF 10% 25V

CAP0402 X7R 330PF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R331K25NTTR-ND 4713-GMC04X7R331K25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701219 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers