Cal-Chip Electronics Ceramic Capacitors GMC04X7R331K16NT

Description
CAP0402 X7R 330PF 10% 16V
Request a Quote Datasheet
Description
CAP0402 X7R 330PF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R331K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R331K16NTTR-ND
Ceramic Capacitors 4713-GMC04X7R331K16NTTR-ND
CAP0402 X7R 330PF 10% 16V

CAP0402 X7R 330PF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R331K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 330PF 10% 16V

CAP0402 X7R 330PF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R331K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R331K16NTCT-ND
Ceramic Capacitors 4713-GMC04X7R331K16NTCT-ND
CAP0402 X7R 330PF 10% 16V

CAP0402 X7R 330PF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R331K16NTTR-ND 4713-GMC04X7R331K16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details