Cal-Chip Electronics Ceramic Capacitors GMC04X7R331J50NT

Description
CAP0402 X7R 330PF 5% 50V
Request a Quote Datasheet
Description
CAP0402 X7R 330PF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R331J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R331J50NTCT-ND
Ceramic Capacitors 4713-GMC04X7R331J50NTCT-ND
CAP0402 X7R 330PF 5% 50V

CAP0402 X7R 330PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R331J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R331J50NTTR-ND
Ceramic Capacitors 4713-GMC04X7R331J50NTTR-ND
CAP0402 X7R 330PF 5% 50V

CAP0402 X7R 330PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R331J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 330PF 5% 50V

CAP0402 X7R 330PF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R331J50NTCT-ND 4713-GMC04X7R331J50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 107SVH050MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers