Cal-Chip Electronics Ceramic Capacitors GMC04X7R331J25NT

Description
CAP0402 X7R 330PF 5% 25V
Request a Quote Datasheet
Description
CAP0402 X7R 330PF 5% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R331J25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 330PF 5% 25V

CAP0402 X7R 330PF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R331J25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R331J25NTCT-ND
Ceramic Capacitors 4713-GMC04X7R331J25NTCT-ND
CAP0402 X7R 330PF 5% 25V

CAP0402 X7R 330PF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R331J25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R331J25NTTR-ND
Ceramic Capacitors 4713-GMC04X7R331J25NTTR-ND
CAP0402 X7R 330PF 5% 25V

CAP0402 X7R 330PF 5% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R331J25NTDKR-ND 4713-GMC04X7R331J25NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitors - 338-1970-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers