Cal-Chip Electronics Ceramic Capacitors GMC04X7R273K25NT

Description
CAP0402 X7R .027UF 10% 25V
Request a Quote Datasheet
Description
CAP0402 X7R .027UF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R273K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R273K25NTCT-ND
Ceramic Capacitors 4713-GMC04X7R273K25NTCT-ND
CAP0402 X7R .027UF 10% 25V

CAP0402 X7R .027UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R273K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R273K25NTTR-ND
Ceramic Capacitors 4713-GMC04X7R273K25NTTR-ND
CAP0402 X7R .027UF 10% 25V

CAP0402 X7R .027UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R273K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R .027UF 10% 25V

CAP0402 X7R .027UF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R273K25NTCT-ND 4713-GMC04X7R273K25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701264 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details