Cal-Chip Electronics Ceramic Capacitors GMC04X7R223K16NT

Description
CAP0402 X7R .022UF 10% 16V
Request a Quote Datasheet
Description
CAP0402 X7R .022UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R223K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R223K16NTTR-ND
Ceramic Capacitors 4713-GMC04X7R223K16NTTR-ND
CAP0402 X7R .022UF 10% 16V

CAP0402 X7R .022UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R223K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R223K16NTCT-ND
Ceramic Capacitors 4713-GMC04X7R223K16NTCT-ND
CAP0402 X7R .022UF 10% 16V

CAP0402 X7R .022UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R223K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R .022UF 10% 16V

CAP0402 X7R .022UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R223K16NTTR-ND 4713-GMC04X7R223K16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details