Cal-Chip Electronics Ceramic Capacitors GMC04X7R183K25NT

Description
CAP0402 X7R .018UF 10% 25V
Request a Quote Datasheet
Description
CAP0402 X7R .018UF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R183K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R183K25NTCT-ND
Ceramic Capacitors 4713-GMC04X7R183K25NTCT-ND
CAP0402 X7R .018UF 10% 25V

CAP0402 X7R .018UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R183K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R .018UF 10% 25V

CAP0402 X7R .018UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R183K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R183K25NTTR-ND
Ceramic Capacitors 4713-GMC04X7R183K25NTTR-ND
CAP0402 X7R .018UF 10% 25V

CAP0402 X7R .018UF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R183K25NTCT-ND 4713-GMC04X7R183K25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 245LC3500KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details