Cal-Chip Electronics Ceramic Capacitors GMC04X7R151J50NT

Description
CAP0402 X7R 150PF 5% 50V
Request a Quote Datasheet
Description
CAP0402 X7R 150PF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R151J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R151J50NTCT-ND
Ceramic Capacitors 4713-GMC04X7R151J50NTCT-ND
CAP0402 X7R 150PF 5% 50V

CAP0402 X7R 150PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R151J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 150PF 5% 50V

CAP0402 X7R 150PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R151J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R151J50NTTR-ND
Ceramic Capacitors 4713-GMC04X7R151J50NTTR-ND
CAP0402 X7R 150PF 5% 50V

CAP0402 X7R 150PF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R151J50NTCT-ND 4713-GMC04X7R151J50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 125LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details