Cal-Chip Electronics Ceramic Capacitors GMC04X7R104K50NT

Description
CAP0402 X7R .1UF 10% 50V
Request a Quote Datasheet
Description
CAP0402 X7R .1UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R104K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R .1UF 10% 50V

CAP0402 X7R .1UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R104K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R104K50NTTR-ND
Ceramic Capacitors 4713-GMC04X7R104K50NTTR-ND
CAP0402 X7R .1UF 10% 50V

CAP0402 X7R .1UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R104K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R104K50NTCT-ND
Ceramic Capacitors 4713-GMC04X7R104K50NTCT-ND
CAP0402 X7R .1UF 10% 50V

CAP0402 X7R .1UF 10% 50V

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Buck Converters Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Applications: Buck Converters
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
Ceramic Capacitors - GMC04X7R104K50NT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GMC04X7R104K50NT
Ceramic Capacitors GMC04X7R104K50NT
Ceramic Capacitors

Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4713-GMC04X7R104K50NTDKR-ND 4713-GMC04X7R104K50NTTR-ND GMC04X7R104K50NT
Product Name Ceramic Capacitors Ceramic Capacitors Connectors,Interconnects Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers