Cal-Chip Electronics Ceramic Capacitors GMC04X7R104K35NT

Description
CAP0402 X7R .1UF 10% 35V
Request a Quote Datasheet
Description
CAP0402 X7R .1UF 10% 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R104K35NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R104K35NTCT-ND
Ceramic Capacitors 4713-GMC04X7R104K35NTCT-ND
CAP0402 X7R .1UF 10% 35V

CAP0402 X7R .1UF 10% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R104K35NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R104K35NTTR-ND
Ceramic Capacitors 4713-GMC04X7R104K35NTTR-ND
CAP0402 X7R .1UF 10% 35V

CAP0402 X7R .1UF 10% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R104K35NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R .1UF 10% 35V

CAP0402 X7R .1UF 10% 35V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R104K35NTCT-ND 4713-GMC04X7R104K35NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers