Cal-Chip Electronics Ceramic Capacitors GMC04X7R101K25NT

Description
CAP0402 X7R 100PF 10% 25V
Request a Quote Datasheet
Description
CAP0402 X7R 100PF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R101K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 100PF 10% 25V

CAP0402 X7R 100PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R101K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R101K25NTCT-ND
Ceramic Capacitors 4713-GMC04X7R101K25NTCT-ND
CAP0402 X7R 100PF 10% 25V

CAP0402 X7R 100PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R101K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R101K25NTTR-ND
Ceramic Capacitors 4713-GMC04X7R101K25NTTR-ND
CAP0402 X7R 100PF 10% 25V

CAP0402 X7R 100PF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R101K25NTDKR-ND 4713-GMC04X7R101K25NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 227AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details