Cal-Chip Electronics Ceramic Capacitors GMC04X5R683K16NT

Description
CAP0402 X5R .068UF 10% 16V
Request a Quote Datasheet
Description
CAP0402 X5R .068UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X5R683K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R683K16NTTR-ND
Ceramic Capacitors 4713-GMC04X5R683K16NTTR-ND
CAP0402 X5R .068UF 10% 16V

CAP0402 X5R .068UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R683K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R .068UF 10% 16V

CAP0402 X5R .068UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R683K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R683K16NTCT-ND
Ceramic Capacitors 4713-GMC04X5R683K16NTCT-ND
CAP0402 X5R .068UF 10% 16V

CAP0402 X5R .068UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X5R683K16NTTR-ND 4713-GMC04X5R683K16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers