Cal-Chip Electronics Ceramic Capacitors GMC04X5R474M35NT

Description
CAP0402 X5R .47UF 20% 35V
Request a Quote Datasheet
Description
CAP0402 X5R .47UF 20% 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X5R474M35NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R .47UF 20% 35V

CAP0402 X5R .47UF 20% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R474M35NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R474M35NTCT-ND
Ceramic Capacitors 4713-GMC04X5R474M35NTCT-ND
CAP0402 X5R .47UF 20% 35V

CAP0402 X5R .47UF 20% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R474M35NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R474M35NTTR-ND
Ceramic Capacitors 4713-GMC04X5R474M35NTTR-ND
CAP0402 X5R .47UF 20% 35V

CAP0402 X5R .47UF 20% 35V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X5R474M35NTDKR-ND 4713-GMC04X5R474M35NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021287 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers