Cal-Chip Electronics Ceramic Capacitors GMC04X5R473K50NT

Description
CAP0402 X5R .047UF 10% 50V
Request a Quote Datasheet
Description
CAP0402 X5R .047UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X5R473K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R .047UF 10% 50V

CAP0402 X5R .047UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R473K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R473K50NTCT-ND
Ceramic Capacitors 4713-GMC04X5R473K50NTCT-ND
CAP0402 X5R .047UF 10% 50V

CAP0402 X5R .047UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R473K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R473K50NTTR-ND
Ceramic Capacitors 4713-GMC04X5R473K50NTTR-ND
CAP0402 X5R .047UF 10% 50V

CAP0402 X5R .047UF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X5R473K50NTDKR-ND 4713-GMC04X5R473K50NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701234 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details