Cal-Chip Electronics Ceramic Capacitors GMC04X5R105M35NT

Description
CAP0402 X5R 1UF 20% 35V
Request a Quote Datasheet
Description
CAP0402 X5R 1UF 20% 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X5R105M35NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R 1UF 20% 35V

CAP0402 X5R 1UF 20% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R105M35NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R105M35NTCT-ND
Ceramic Capacitors 4713-GMC04X5R105M35NTCT-ND
CAP0402 X5R 1UF 20% 35V

CAP0402 X5R 1UF 20% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R105M35NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R105M35NTTR-ND
Ceramic Capacitors 4713-GMC04X5R105M35NTTR-ND
CAP0402 X5R 1UF 20% 35V

CAP0402 X5R 1UF 20% 35V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X5R105M35NTDKR-ND 4713-GMC04X5R105M35NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVL050MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details