Cal-Chip Electronics Ceramic Capacitors GMC04X5R105K16NT

Description
CAP0402 X5R 1UF 10% 16V
Request a Quote Datasheet
Description
CAP0402 X5R 1UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X5R105K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R105K16NTTR-ND
Ceramic Capacitors 4713-GMC04X5R105K16NTTR-ND
CAP0402 X5R 1UF 10% 16V

CAP0402 X5R 1UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R105K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R 1UF 10% 16V

CAP0402 X5R 1UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R105K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R105K16NTCT-ND
Ceramic Capacitors 4713-GMC04X5R105K16NTCT-ND
CAP0402 X5R 1UF 10% 16V

CAP0402 X5R 1UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X5R105K16NTTR-ND 4713-GMC04X5R105K16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers