Cal-Chip Electronics Ceramic Capacitors GMC04X5R105K10NT

Description
CAP0402 X5R 1UF 10% 10V
Request a Quote Datasheet
Description
CAP0402 X5R 1UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X5R105K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R105K10NTTR-ND
Ceramic Capacitors 4713-GMC04X5R105K10NTTR-ND
CAP0402 X5R 1UF 10% 10V

CAP0402 X5R 1UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R105K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R105K10NTCT-ND
Ceramic Capacitors 4713-GMC04X5R105K10NTCT-ND
CAP0402 X5R 1UF 10% 10V

CAP0402 X5R 1UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R105K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R 1UF 10% 10V

CAP0402 X5R 1UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - GMC04X5R105K10NT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GMC04X5R105K10NT
Ceramic Capacitors GMC04X5R105K10NT
CAP CER 1UF 10V X5R 0402

CAP CER 1UF 10V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4713-GMC04X5R105K10NTTR-ND 4713-GMC04X5R105K10NTDKR-ND GMC04X5R105K10NT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701160 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX272K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details