Cal-Chip Electronics Ceramic Capacitors GMC04X5R104M25NT

Description
CAP0402 X5R .1UF 20% 25V
Request a Quote Datasheet
Description
CAP0402 X5R .1UF 20% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X5R104M25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R104M25NTTR-ND
Ceramic Capacitors 4713-GMC04X5R104M25NTTR-ND
CAP0402 X5R .1UF 20% 25V

CAP0402 X5R .1UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R104M25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R104M25NTCT-ND
Ceramic Capacitors 4713-GMC04X5R104M25NTCT-ND
CAP0402 X5R .1UF 20% 25V

CAP0402 X5R .1UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R104M25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R .1UF 20% 25V

CAP0402 X5R .1UF 20% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X5R104M25NTTR-ND 4713-GMC04X5R104M25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details