Cal-Chip Electronics Ceramic Capacitors GMC04X5R104K16NT

Description
CAP0402 X5R .1UF 10% 16V
Request a Quote Datasheet
Description
CAP0402 X5R .1UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X5R104K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R104K16NTCT-ND
Ceramic Capacitors 4713-GMC04X5R104K16NTCT-ND
CAP0402 X5R .1UF 10% 16V

CAP0402 X5R .1UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R104K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R104K16NTTR-ND
Ceramic Capacitors 4713-GMC04X5R104K16NTTR-ND
CAP0402 X5R .1UF 10% 16V

CAP0402 X5R .1UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R104K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R .1UF 10% 16V

CAP0402 X5R .1UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X5R104K16NTCT-ND 4713-GMC04X5R104K16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 106K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers