Cal-Chip Electronics Ceramic Capacitors GMC04X5R102K10NT

Description
CAP0402 X5R 1000PF 10% 10V
Request a Quote Datasheet
Description
CAP0402 X5R 1000PF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X5R102K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R 1000PF 10% 10V

CAP0402 X5R 1000PF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R102K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R102K10NTTR-ND
Ceramic Capacitors 4713-GMC04X5R102K10NTTR-ND
CAP0402 X5R 1000PF 10% 10V

CAP0402 X5R 1000PF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R102K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R102K10NTCT-ND
Ceramic Capacitors 4713-GMC04X5R102K10NTCT-ND
CAP0402 X5R 1000PF 10% 10V

CAP0402 X5R 1000PF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X5R102K10NTDKR-ND 4713-GMC04X5R102K10NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details